-30V Single P-Channel StrongIRFET™ Power MOSFET in a SOT-23 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Industry standard surface-mount power package
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100 kHz
Softer body-diode compared to previous silicon generation
Benefits
Standard pinout allows for drop in replacement
Industry standard qualification level
High performance in low frequency applications
Increased power density
Potential Applications
Battery protection
SMPS
DC switch
Load switch
Applications
Light electric vehicles (LEV)
Power transmission and distribution
Programmable logic controller (PLC)
Servo motor drive and control
Designers who used this product also designed with
BSS123N | Small signal/small power MOSFET
BSS806N | Small signal/small power MOSFET
ISZ034N06LM5 | N-Channel Power MOSFET
BSC014N06NS | N-Channel Power MOSFET
BSS138N | Small signal/small power MOSFET
BSZ099N06LS5 | N-Channel Power MOSFET
IDM02G120C5 | CoolSiC™ Schottky Diodes
IMBG120R234M2H | Silicon Carbide MOSFET Discretes
CY8C4127AZI-S455 | PSOC™ 4 Arm® Cortex®-M0/M0+
ISC027N10NM6 | N-Channel Power MOSFET
BSD235N | Small signal/small power MOSFET
CY15V104QSN-108SXIT | EXCELON™ F-RAM
CY8C4025AZI-S413 | PSOC™ 4 Arm® Cortex®-M0/M0+
BAS70-04S | Schottky Diodes
FF200R12KE4 | IGBT modules
FF450R12KE4 | IGBT modules
BSC061N08NS5 | N-Channel Power MOSFET
IKZA50N65SS5 | IGBT discretes
BSS123N | Small signal/small power MOSFET
BSS806N | Small signal/small power MOSFET
ISZ034N06LM5 | N-Channel Power MOSFET
BSC014N06NS | N-Channel Power MOSFET
BSS138N | Small signal/small power MOSFET
BSZ099N06LS5 | N-Channel Power MOSFET
IDM02G120C5 | CoolSiC™ Schottky Diodes
IMBG120R234M2H | Silicon Carbide MOSFET Discretes
1 2 3 4 5
-30V Single P-Channel StrongIRFET™ Power MOSFET in a SOT-23 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Industry standard surface-mount power package
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100 kHz
- Softer body-diode compared to previous silicon generation
Benefits
- Standard pinout allows for drop in replacement
- Industry standard qualification level
- High performance in low frequency applications
- Increased power density
Potential Applications
- Battery protection
- SMPS
- DC switch
- Load switch
Applications
- Light electric vehicles (LEV)
- Power transmission and distribution
- Programmable logic controller (PLC)
- Servo motor drive and control
Designers who used this product also designed with
- BSS123N |
Small signal/small power MOSFET
- BSS806N |
Small signal/small power MOSFET
- ISZ034N06LM5 |
N-Channel Power MOSFET
- BSC014N06NS |
N-Channel Power MOSFET
- BSS138N |
Small signal/small power MOSFET
- BSZ099N06LS5 |
N-Channel Power MOSFET
- IDM02G120C5 |
CoolSiC™ Schottky Diodes
- IMBG120R234M2H |
Silicon Carbide MOSFET Discretes
- CY8C4127AZI-S455 |
PSOC™ 4 Arm® Cortex®-M0/M0+
- ISC027N10NM6 |
N-Channel Power MOSFET
- BSD235N |
Small signal/small power MOSFET
- CY15V104QSN-108SXIT |
EXCELON™ F-RAM
- CY8C4025AZI-S413 |
PSOC™ 4 Arm® Cortex®-M0/M0+
- BAS70-04S |
Schottky Diodes
- FF200R12KE4 |
IGBT modules
- FF450R12KE4 |
IGBT modules
- BSC061N08NS5 |
N-Channel Power MOSFET
- IKZA50N65SS5 |
IGBT discretes
- BSS123N |
Small signal/small power MOSFET
- BSS806N |
Small signal/small power MOSFET
- ISZ034N06LM5 |
N-Channel Power MOSFET
- BSC014N06NS |
N-Channel Power MOSFET
- BSS138N |
Small signal/small power MOSFET
- BSZ099N06LS5 |
N-Channel Power MOSFET
- IDM02G120C5 |
CoolSiC™ Schottky Diodes
- IMBG120R234M2H |
Silicon Carbide MOSFET Discretes
1
2
3
4
5