The IRLML6402 is a P-channel MOSFET in a Micro3™ (SOT-23) package with a low profile of less than 1.1 mm, designed for battery and load management in space-constrained applications. It has a drain-source voltage rating of -20 V, a continuous drain current of -3.7 A at 25°C, and a maximum on-resistance of 0.065 Ω at -4.5 V gate-source voltage. The device supports a pulsed drain current of -22 A and dissipates up to 1.3 W at 25°C. Junction and storage temperature range is -55 to +150°C. Thermal resistance junction-to-ambient is 75 to 100 °C/W. The part is RoHS compliant, halogen-free, and qualified to JEDEC JESD47F consumer level with MSL1 moisture sensitivity. It meets the JEDEC TO-236AB package outline standard.
-20V Single P-Channel Power MOSFET in a Micro 3 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
5
MOSFET P-CH 20V 3.7A SOT-23 Product overview: IRLML6402 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML6402 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 095282-IRLML6402
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 633pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.7A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLML6402 | 285-IRLML6402 | 095282-IRLML6402 |
| Product Name | P-Channel Power MOSFET | 20V 3.7A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6402 |
| Polarity | P-Channel; P | P-Channel | P-Channel; P-Channel |
| Transistor Technology / Material | Si/SiC | ||
| TJ | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | SOT23; SOT23 | Reel - TR | SOT3; SOT23; Micro3/SOT-23 |