IRHYS9A3234CM is a radiation-hardened, N-channel power MOSFET in a Low-Ohmic TO-257AA package, designed for space applications with a 300 krad(Si) total ionizing dose tolerance. It has a drain-to-source breakdown voltage of 250 V, a continuous drain current of 17 A at 25 °C, and a maximum on-state resistance of 110 mΩ. The device features a total gate charge of 34 nC, hermetic sealing, ceramic eyelets, and an electrically isolated case. It is qualified under MIL-PRF-19500 and has single event effect hardness up to 88.6 MeV·cm²/mg, with an ESD rating of Class 2 per MIL-STD-750, Method 1020.
Rad hard, 250V, 17A, single, N-channel MOSFET, R9 in a TO-257AA Low Ohmic package - TO-257AA Low Ohmic, 300 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHYS9A7234CM
TO-257AA Low Ohmic, 100 krad(Si) TID, COTS
IRHYB9A7234CM
TO-257AA Low Ohmic, 100 krad(Si) TID, COTS
IRHYS9A7234CMSCS TO-257AA Low Ohmic, 100 krad(Si) TID, QIRL
JANSR2N7649T3
TO-257AA Low Ohmic, 100 krad(Si) TID, QPL
JANSR2N7649D5
TO-257AA Low Ohmic, 100 krad(Si) TID, QPL
IRHYS9A3234CM
TO-257AA Low Ohmic, 300 krad(Si) TID, COTS
IRHYB9A3234CM
TO-257AA Low Ohmic, 300 krad(Si) TID, COTS
IRHYS9A3234CMSCS
TO-257AA Low Ohmic, 300 krad(Si) TID, QIRL
JANSF2N7649T3
TO-257AA Low Ohmic, 300 krad(Si) TID, QPL
JANSF2N7649D5
TO-257AA Low Ohmic, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHYS9A3234CM |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHYS9A3234CM |
| Polarity | N-Channel; N |