IRL7472L1TRPbF is a DirectFET™ N-Channel Power MOSFET designed for brushed and BLDC motor drives, battery-powered circuits, and synchronous rectification. It is packaged in a Large Can (L8) DirectFET™ package with dimensions of 9.05 mm to 9.15 mm in length and 6.85 mm to 7.10 mm in width. The device has a 40 V drain-to-source breakdown voltage, a continuous drain current rating of 375 A limited by the package, and a maximum on-resistance of 0.45 mΩ at 10 V gate-source voltage and 0.70 mΩ at 4.5 V gate-source voltage. It is RoHS compliant and meets MSL1 moisture sensitivity level per JEDEC J-STD-020D. The part is not qualified to AEC-Q100 or AEC-Q101.
MOSFET 40V, 375A, .59 mOhm 220 nC Qg, Logic Lvl
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRL7472L1TRPbF |
| Product Name | MOSFET |