IRHY57234CMSE is a radiation-hardened, 250V N-channel power MOSFET in a TO-257AA package, weighing 4.3 g, designed for space applications. It features a maximum RDS(on) of 0.41 Ω at 12 V and 6.0 A, continuous drain current of 9.6 A at 25°C, and is qualified for 100 krad(Si) total ionizing dose. The device is hermetically sealed with ceramic eyelets, rated for −55°C to +150°C operating temperature, and meets MIL-STD-750 Method 1020 ESD Class 1C. It is hardened against single event effects up to 80 MeV·cm²/mg and has a gate-to-source voltage limit of ±20 V, with a single pulse avalanche energy of 59 mJ.
Rad hard, 250V, 10A, single, N-channel MOSFET, R5 in a TO-257AA package - TO-257AA, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash Sheet
Similar Parts
IRHY57234CMSES
TO-257AA, 100 krad(Si) TID, COTS
IRHY57234CMSE
TO-257AA, 100 krad(Si) TID, COTS
JANSR2N7556T3
TO-257AA, 100 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHY57234CMSES |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHY57234CMSES |
| Polarity | N-Channel; N |