Infineon Technologies AG N-Channel Power MOSFET IRL540N

Description
100V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard through-hole power package High-current rating Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification High performance in low frequency applications Standard pin-out allows for drop-in replacement High current capability Applications Light electric vehicles (LEV) Designers who used this product also designed with IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
100V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard through-hole power package High-current rating Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification High performance in low frequency applications Standard pin-out allows for drop-in replacement High current capability Applications Light electric vehicles (LEV) Designers who used this product also designed with IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IRL540N - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IRL540N
N-Channel Power MOSFET IRL540N
100V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard through-hole power package High-current rating Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification High performance in low frequency applications Standard pin-out allows for drop-in replacement High current capability Applications Light electric vehicles (LEV) Designers who used this product also designed with IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET IRFR3607 | N-Channel Power MOSFET IR2110S | Gate driver ICs IRFU5305 | P-Channel Power MOSFET IRFI3205 | N-Channel Power MOSFET IRF9540N | P-Channel Power MOSFET IRF9540NS | P-Channel Power MOSFET 1 2

100V Single N-Channel Power MOSFET in a TO-220 package

The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.


Summary of Features

  • Planar cell structure for wide SOA
  • Optimized for broadest availability from distribution partners
  • Product qualification according to JEDEC standard
  • Silicon optimized for applications switching below <100kHz
  • Industry standard through-hole power package
  • High-current rating

Benefits

  • Increased ruggedness
  • Wide availability from distribution partners
  • Industry standard qualification
  • High performance in low frequency applications
  • Standard pin-out allows for drop-in replacement
  • High current capability

Applications

  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • IRF9540N |
    P-Channel Power MOSFET
  • IRF9540NS |
    P-Channel Power MOSFET
  • IRFR3607 |
    N-Channel Power MOSFET
  • IR2110S |
    Gate driver ICs
  • IRFU5305 |
    P-Channel Power MOSFET
  • IRFI3205 |
    N-Channel Power MOSFET
  • IRF9540N |
    P-Channel Power MOSFET
  • IRF9540NS |
    P-Channel Power MOSFET
  • IRFR3607 |
    N-Channel Power MOSFET
  • IR2110S |
    Gate driver ICs
  • IRFU5305 |
    P-Channel Power MOSFET
  • IRFI3205 |
    N-Channel Power MOSFET
  • IRF9540N |
    P-Channel Power MOSFET
  • IRF9540NS |
    P-Channel Power MOSFET

1
2

Supplier's Site Datasheet
Electronic Surplus - IRL540N - 1188512-IRL540N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRL540N
1188512-IRL540N
Electronic Surplus - IRL540N 1188512-IRL540N
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188512-IRL540N Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188512-IRL540N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Power MOSFET Power MOSFET
Product Number IRL540N 1188512-IRL540N
Product Name N-Channel Power MOSFET Electronic Surplus - IRL540N
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0440 ohms
Unlock Full Specs
to access all available technical data