The IRL5NJ7413 is a 30V N-channel HEXFET® power MOSFET in a surface-mount SMD-0.5 package, weighing 1.0 g, designed for high-reliability applications such as switching power supplies and motor controls. It has a maximum continuous drain current of 22 A at 25°C case temperature, a static drain-to-source on-resistance of 0.014 Ω at VGS = 10V, and a single pulse avalanche energy rating of 190 mJ. The device features hermetic sealing, operates with a junction temperature range of -55°C to 150°C, and meets MIL-PRF-19500 manufacturing standards. Thermal resistance from junction to case is 1.67 °C/W.
30V Single N-Channel Hi-Rel MOSFET in a SMD-0.5 package - A IRL5NJ7413 with Hermetic Packaging
Benefits
Similar Parts
IRL5NJ7413
A IRL5NJ7413 with Hermetic Packaging
IRL5NJ7413SCX
Screening Level TX
IRL5NJ7413SCV Screening Level TXV
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRL5NJ7413 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRL5NJ7413 |
| Polarity | N-Channel; N |