Infineon Technologies AG N Channel Mosfet, 55V, 52A To-220Fp; Channel Type Infineon IRLI3705NPBF.

Description
N CHANNEL MOSFET, 55V, 52A TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes
Datasheet
Description
N CHANNEL MOSFET, 55V, 52A TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 55V, 52A To-220Fp; Channel Type Infineon - 27AC6945 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 52A To-220Fp; Channel Type Infineon
27AC6945
N Channel Mosfet, 55V, 52A To-220Fp; Channel Type Infineon 27AC6945
N CHANNEL MOSFET, 55V, 52A TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 52A TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6945
Product Name N Channel Mosfet, 55V, 52A To-220Fp; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100CMY - Rochester Electronics
Texas Instruments
Specs
Package Type TSSOP8
View Details
MOSFETs - 1827101P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 448-AIMZH120R160M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers