Infineon Technologies AG Electronic Surplus - IRLL2705 IRLL2705

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188571-IRLL2705 Family Name: IRLL2705 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): AUIRLL2705; BUK9840-55,115; BUK9840-55; BUK9840-55/CUX; Introduction Date: January 22, 1999 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188571-IRLL2705 Family Name: IRLL2705 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): AUIRLL2705; BUK9840-55,115; BUK9840-55; BUK9840-55/CUX; Introduction Date: January 22, 1999 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRLL2705 - 1188571-IRLL2705 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLL2705
1188571-IRLL2705
Electronic Surplus - IRLL2705 1188571-IRLL2705
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188571-IRLL2705 Family Name: IRLL2705 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): AUIRLL2705; BUK9840-55,115; BUK9840-55; BUK9840-55/CUX; Introduction Date: January 22, 1999 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188571-IRLL2705
Family Name: IRLL2705
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): AUIRLL2705; BUK9840-55,115; BUK9840-55; BUK9840-55/CUX;
Introduction Date: January 22, 1999
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1188571-IRLL2705
Product Name Electronic Surplus - IRLL2705
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers
Small Signal/Small Power MOSFET - BSP297 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMC40N060S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 400 volts
rDS(on) 0.0600 ohms
IDSS 42000 milliamps
View Details