The IRLML6244 is an N-channel power MOSFET designed for load and system switching applications. It is packaged in a Micro3 (SOT-23) case with dimensions conforming to JEDEC TO-236AB. The device has a drain-source voltage rating of 20 V and a continuous drain current of 6.3 A at 25°C. Its static drain-to-source on-resistance is a maximum of 21.0 mΩ at 4.5 V gate-source voltage and 27.0 mΩ at 2.5 V. The gate-to-source voltage is rated up to ±12 V, and the junction temperature range is -55°C to +150°C. The device meets RoHS compliance standards and is qualified per JEDEC JESD47F guidelines with a moisture sensitivity level of MSL1.
20V Single N-Channel StrongIRFET™ Power MOSFET in a SOT-23 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRLML6244 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |