Infineon Technologies AG 20V 1.2A SOT-23 MOSFET Transistor IRLML2402PBF

Description
Trans MOSFET N-CH Si 20V 1.2A 3-Pin SOT-23 Product overview: IRLML2402PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML2402PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 20V 1.2A 3-Pin SOT-23 Product overview: IRLML2402PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML2402PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.2A SOT-23 MOSFET Transistor
285-IRLML2402PBF
20V 1.2A SOT-23 MOSFET Transistor 285-IRLML2402PBF
Trans MOSFET N-CH Si 20V 1.2A 3-Pin SOT-23 Product overview: IRLML2402PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML2402PBF can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 20V 1.2A 3-Pin SOT-23 Product overview: IRLML2402PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML2402PBF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402PBF - 1188580-IRLML2402PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402PBF
1188580-IRLML2402PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402PBF 1188580-IRLML2402PBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188580-IRLML2402PBF Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): IRLML2402TRPBF; DMN2300U-7; IRLML2402TR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188580-IRLML2402PBF
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): IRLML2402TRPBF; DMN2300U-7; IRLML2402TR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now
N Channel Mosfet, 20V, 1.2A, Sot-23; Channel Type Infineon - 97K2350 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 1.2A, Sot-23; Channel Type Infineon
97K2350
N Channel Mosfet, 20V, 1.2A, Sot-23; Channel Type Infineon 97K2350
N CHANNEL MOSFET, 20V, 1.2A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; MSL:-RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 1.2A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRLML2402PBF 1188580-IRLML2402PBF 97K2350
Product Name 20V 1.2A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402PBF N Channel Mosfet, 20V, 1.2A, Sot-23; Channel Type Infineon
PD 540 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FML60N115S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1150 ohms
IDSS 37100 milliamps
View Details
N-Channel Power MOSFET - BSZ440N10NS3 G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0440 ohms
View Details
2 suppliers
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers