The IRLML2803 is an N-channel MOSFET in a Micro3 (SOT-23 / TO-236AB) package, designed for low-voltage, low-current switching applications. It has a drain-to-source voltage rating of 30 V and a continuous drain current of 1.2 A at 25°C. The maximum on-resistance is 0.25 Ω at a gate-to-source voltage of 4.5 V and a drain current of 1.2 A. The device is qualified to AEC-Q200 and RoHS standards. The package dimensions conform to JEDEC outline TO-236AB with a lead spacing of 1.90 mm BSC and a body height of 1.12 mm maximum. The part is marked with a year-week code aligned to JEDEC standards and includes a halogen-free indicator. Avalanche energy capability is specified up to 1.9 mJ at 25°C junction temperature.
MOSFET N-CH 30V 1.2A SOT-23 Product overview: IRLML2803TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2803TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLML2803TR |
| Product Name | 30V 1.2A SOT-23 MOSFET Transistor |
| Package Type | Cut Tape (CT) |