Small Signal Field-Effect Transistor, 1.2A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MICRO3, 3 PIN Product overview: IRLML2803PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.2A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2A, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML2803PBF can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188584-IRLML2803PBF
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): ZXM61N03FTA; IRLML2803TRGPBF; IRLML2803PbF; IRLML2803TR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-IRLML2803PBF | 1188584-IRLML2803PBF |
| Product Name | N-Channel 1.2A 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2803PBF |
| PD | 400 milliwatts |