Infineon Technologies AG Electronic Surplus - IRL520N IRL520N

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188504-IRL520N Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188504-IRL520N Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRL520N - 1188504-IRL520N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRL520N
1188504-IRL520N
Electronic Surplus - IRL520N 1188504-IRL520N
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188504-IRL520N Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188504-IRL520N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1188504-IRL520N
Product Name Electronic Surplus - IRL520N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC061N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0061 ohms
View Details
2 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMP16N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers