Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065629-IRLML2402TRP
Packaging: Tape & Reel
Drain to Source Voltage (Vdss): 20 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Max Junction Temperature (Tj): 150 °C
Package Quantity: 3000
Gate to Source Voltage (Vgs): 12 V
On-State Resistance: 250 mΩ
20V Single N-Channel HEXFET Power MOSFET in a Micro 3 package, SOT23-3, RoHS Product overview: IRLML2402TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLML2402TRPBF-1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065629-IRLML2402TRPBF-1 | 285-IRLML2402TRPBF-1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402TRPBF-1 | N-Channel 20V SOT23 MOSFET Transistor |
| rDS(on) | 0.2500 ohms |