Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3715ZSTRR IRL3715ZSTRR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047490-IRL3715ZSTRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.55V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 870pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047490-IRL3715ZSTRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.55V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 870pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3715ZSTRR - 1047490-IRL3715ZSTRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3715ZSTRR
1047490-IRL3715ZSTRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3715ZSTRR 1047490-IRL3715ZSTRR
Manufacturer: Infineon Technologies Win Source Part Number: 1047490-IRL3715ZSTRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.55V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 870pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047490-IRL3715ZSTRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.55V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 870pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 50A MOSFET Transistor
285-IRL3715ZSTRR
20V 50A MOSFET Transistor 285-IRL3715ZSTRR
MOSFET N-CH 20V 50A D2PAK Product overview: IRL3715ZSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL3715ZSTRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 50A D2PAK Product overview: IRL3715ZSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL3715ZSTRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1047490-IRL3715ZSTRR 285-IRL3715ZSTRR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3715ZSTRR 20V 50A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - TPS2811DR - Rochester Electronics
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Single FETs, MOSFETs - 1727-7175-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914SAL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
2 suppliers