The IRLL014N is an N-channel power MOSFET in a SOT-223 package, rated for a drain-to-source voltage of 55V and a continuous drain current of 3.2A at 25°C junction temperature. It has a maximum on-resistance of 0.39Ω at VGS = 10V and ID = 2.0A. The device features a Planar cell structure for wide safe operating area and is qualified to JEDEC standards. It is optimized for switching applications below 100kHz and is suitable for use in DC motors, inverters, SMPS, lighting, and battery-powered systems.
55V Single N-Channel IR MOSFET in a SOT-223 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
1
2
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188565-IRLL014N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | IRLL014N | 1188565-IRLL014N |
| Product Name | N-Channel Power MOSFET | Electronic Surplus - IRLL014N |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.1400 ohms |