Texas Instruments Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| 10-bit Bus Interface Flip-Flops With 3-State Outputs 24-PDIP 0 to 70 | |
| 10-bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC 0 to 70 | |
| 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-SSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-SSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85 | |
| 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TVSOP -40 to 85 | |
| 18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-SSOP -40 to 85 | |
| 18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-TSSOP -40 to 85 | |
| 18-Bit Bus-Interface Flip-Flop With 3-State Outputs 56-TVSOP -40 to 85 | |
| 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 | |
| 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85 | |
| 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TVSOP -40 to 85 | |
| 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85 | |
| 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85 | |
| 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85 | |
| 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85 | |
| 3.3-V 10-Bit Flip-Flop with Dual Outputs and 3-State Outputs 56-SSOP -40 to 85 | |
| 3.3-V 10-Bit Flip-Flop with Dual Outputs and 3-State Outputs 56-TSSOP -40 to 85 | |
| 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-SSOP -40 to 85 | |
| 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-TSSOP -40 to 85 | |
| 3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-SSOP -40 to 85 | |
| 3.3-V 20-Bit Flip-Flop With 3-State Outputs 56-TSSOP -40 to 85 | |
| 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85 | |
| Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 14-SOIC -40 to 125 | |
| Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 14-TSSOP -40 to 125 | |
| Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 125 | |
| Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 125 | |
| Dual 4-Bit D-Type Edge-Triggered Flip-Flops 24-PDIP 0 to 70 | |
| Dual 4-Bit D-Type Edge-Triggered Flip-Flops 24-SOIC 0 to 70 | |
| Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-PDIP 0 to 70 | |
| Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-PDIP 0 to 70 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO 0 to 70 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-PDIP 0 to 70 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO 0 to 70 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 85 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-PDIP 0 to 70 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SO -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC 0 to 70 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SSOP -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TVSOP -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-VQFN -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Preset And Clear 14-SO 0 to 70 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Preset And Clear 14-SOIC 0 to 70 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-SOIC -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-TSSOP -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-TSSOP -55 to 125 | |
| Hex D-Type Flip-Flops With Clear 16-PDIP -40 to 85 | |
| Hex D-Type Flip-Flops With Clear 16-SO -40 to 85 | |
| Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85 | |
| Hex D-Type Flip-Flops With Clear 16-SSOP -40 to 85 | |
| Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85 | |
| Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70 | |
| Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SO 0 to 70 | |
| Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70 | |
| Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70 | |
| Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO 0 to 70 | |
| Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70 | |
| Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-PDIP 0 to 70 | |
| Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70 | |
| Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 125 | |
| Octal D-Type Flip-Flops With Clear 20-SO -40 to 125 | |
| Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125 | |
| Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 125 | |
| Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125 | |
| Octal D-Type Flip-Flops With Clear 20-TVSOP -40 to 125 | |
| Octal D-Type Positive-Edge-Trigge red Flip-Flops With Clear 20-PDIP 0 to 70 | |
| Octal D-Type Positive-Edge-Trigge red Flip-Flops With Clear 20-SO 0 to 70 | |
| Octal D-Type Positive-Edge-Trigge red Flip-Flops With Clear 20-SOIC 0 to 70 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TVSOP -40 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TVSOP -40 to 85 | |
| Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TVSOP -40 to 85 | |
| Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-PDIP 0 to 70 | |
| Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SO 0 to 70 | |
| Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70 | |
| Single Positive-Edge-Trigge red D-Type Flip-Flop 5-DSBGA -40 to 85 | |
| Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85 | |
| Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 85 | |
| Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-DSBGA -40 to 85 | |
| Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 85 | |
| Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-UQFN -40 to 85 | |
| Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85 |
| << Prev | Next >> |