Texas Instruments High-Performance Analog Flip Flops SN74AHCT74PWLE

Description
D Flip-Flop, AHCT/VHCT/VT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, AHCT/VHCT/VT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHCT74PWLE - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHCT/VHCT/VT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14

D Flip-Flop, AHCT/VHCT/VT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74AHCT74PWLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT74PWLE
Flip Flops SN74AHCT74PWLE
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74AHCT74PWLE SN74AHCT74PWLE
Product Name Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details