Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC16374ZQLR

Description
Win Source Part Number: 1258540-SN74AUC16374 ZQLR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258540-SN74AUC16374 ZQLR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258540-SN74AUC16374ZQLR
Integrated Circuits (ICs) - Logic - Flip Flops 1258540-SN74AUC16374ZQLR
Win Source Part Number: 1258540-SN74AUC16374 ZQLR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1258540-SN74AUC16374ZQLR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 250 MHz
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74AUC16374ZQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC16374ZQLR
Logic - Flip Flops SN74AUC16374ZQLR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site Datasheet
Flip Flops - SN74AUC16374ZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258540-SN74AUC16374ZQLR SN74AUC16374ZQLR SN74AUC16374ZQLR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 2.2 ns
fMAX 250 MHz 250 MHz
Low-level Output Current (Sink) 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GT,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Flip Flops - 54LS109DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers