Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74ALS109ANS SN74ALS109ANS

Description
SN74ALS109A Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset
Request a Quote Datasheet
Description
SN74ALS109A Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS109ANS - Rochester Electronics
Newburyport, MA, United States
SN74ALS109A Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset

SN74ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS109ANS
065214-SN74ALS109ANS
Logic - Logic - Flip Flops - SN74ALS109ANS 065214-SN74ALS109ANS
Manufacturer: Texas Instruments Win Source Part Number: 065214-SN74ALS109ANS Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 34MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065214-SN74ALS109ANS
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 34MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74ALS109ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS109ANS
Flip Flops SN74ALS109ANS
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS109ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS109ANS
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS109ANS
IC JK TYPE POS TRG DUAL 16SO

IC JK TYPE POS TRG DUAL 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS109ANS 065214-SN74ALS109ANS SN74ALS109ANS SN74ALS109ANS
Product Name Logic - Logic - Flip Flops - SN74ALS109ANS Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type DIP; PDIP; PDIP16 16-SOIC (0.209\", 5.30mm Width); SOIC SOIC
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 18 ns
fMAX 34 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-3334-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT374CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details