Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AS4374BNSR

Description
Win Source Part Number: 1258573-SN74AS4374BN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258573-SN74AS4374BN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258573-SN74AS4374BNSR
Integrated Circuits (ICs) - Logic - Flip Flops 1258573-SN74AS4374BNSR
Win Source Part Number: 1258573-SN74AS4374BN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS4 Product Status: Obsolete

Win Source Part Number: 1258573-SN74AS4374BNSR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AS
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 125 MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS4
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74AS4374BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS4374BNSR
Flip Flops SN74AS4374BNSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AS4374BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS4374BNSR
Logic - Flip Flops SN74AS4374BNSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258573-SN74AS4374BNSR SN74AS4374BNSR SN74AS4374BNSR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
Flip Flops - 1727-3221-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details