Texas Instruments Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| 10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CDIP -55 to 125 | |
| 10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125 | |
| 10-Bit Bus Interface Flip-Flops With 3-State Outputs 28-LCCC -55 to 125 | |
| 10-Bit Bus-Interface D-Type Latch With 3-State Outputs 24-TVSOP -40 to 85 | |
| 10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85 | |
| 10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85 | |
| 10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85 | |
| 10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85 | |
| 16-Bit D-type Edge-Triggered Flip-Flops With 3-State Outputs 48-CFP -55 to 125 | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-SSOP -40 to 125 | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 125 | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 125 | |
| 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85 | |
| 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs 48-CFP -55 to 125 | |
| 16-Bit Transparent D-Type Latch With 3-State Outputs 48-TVSOP -40 to 125 | |
| 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs 48-CFP -55 to 125 | |
| 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 | |
| 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85 | |
| 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85 | |
| 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs 96-LFBGA -40 to 85 | |
| 3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SO -40 to 85 | |
| 3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85 | |
| 3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85 | |
| 3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85 | |
| 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125 | |
| 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125 | |
| 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125 | |
| 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85 | |
|
SN74LVTH374 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs -- SN74LVTH374DWE4
SN74LVTH374 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs -- SN74LVTH374DWG4
|
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85 |
| 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85 | |
| 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85 | |
| 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-VQFN -40 to 85 | |
| 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85 | |
| 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85 | |
| 4-Bit Bistable Latches 16-CDIP -55 to 125 | |
| 4-Bit Bistable Latches 16-CFP -55 to 125 | |
| 4-Bit D-type Registers with 3-State Outputs 16-CDIP -55 to 125 | |
| 4-Bit D-type Registers with 3-State Outputs 20-LCCC -55 to 125 | |
| 8-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CDIP -55 to 125 | |
| 8-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125 | |
| 8-Bit Bus-Interface Flip-Flops With 3-State Outputs 28-LCCC -55 to 125 | |
| 9-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CDIP -55 to 125 | |
| 9-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125 | |
| 9-Bit Bus Interface Flip-Flops With 3-State Outputs 28-LCCC -55 to 125 | |
| 9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85 | |
| 9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85 | |
| 9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85 | |
| 9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85 | |
| 9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CDIP -55 to 125 | |
| 9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125 | |
| 9-Bit Bus-Interface Flip-Flops With 3-State Outputs 28-LCCC -55 to 125 | |
| And-Gated J-K Master-Slave Flip-Flops With Preset And Clear 14-CDIP -55 to 125 | |
| And-Gated J-K Master-Slave Flip-Flops With Preset And Clear 14-CFP -55 to 125 | |
| Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-TSSOP -40 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CFP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CFP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 20-LCCC -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CDIP -55 to 125 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125 | |
| Dual D-Type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-PDIP 0 to 70 | |
| Dual D-Type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-SO 0 to 70 | |
| Dual D-Type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-SOIC 0 to 70 | |
| Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 20-LCCC -55 to 125 | |
| Dual J-K Flip-Flops With Clear 14-CDIP -55 to 125 | |
| Dual J-K Flip-Flops With Clear and 3-state Outputs 14-CDIP -55 to 125 | |
| Dual J-K Flip-Flops With Clear and 3-state Outputs 14-CFP -55 to 125 | |
| Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125 | |
| Dual J-K Flip-Flops With Preset And Clear 16-CFP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-CDIP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-CFP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-PDIP 0 to 70 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CFP -55 to 125 | |
| Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 20-LCCC -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 16-CDIP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 16-CFP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 20-LCCC -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 16-CDIP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 16-CFP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 16-CFP -55 to 125 | |
| Dual J-K Positive-Edge-Trigge red Flip-Flops With Preset And Clear 20-LCCC -55 to 125 | |
| Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CDIP -55 to 125 | |
| Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-VQFN -40 to 125 | |
| Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CDIP -55 to 125 | |
| Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125 | |
| Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 20-LCCC -55 to 125 | |
| Enhanced Product 16-Bit D-Type Edge-Triggered Flip-Flop With 3-State Outputs 48-SSOP -40 to 125 | |
| Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 | |
| Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85 | |
| Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85 | |
| Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-SO -55 to 125 | |
| Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85 | |
| Enhanced Product 3.3-V Abt Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85 | |
| Enhanced Product Dual D-Type Positive Edge Triggered Flip Flop With Clear And Preset 14-TSSOP -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-SOIC -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-TSSOP -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops 14-TSSOP -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-TSSOP -40 to 125 | |
| Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-TSSOP -55 to 125 | |
| Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops With 20-SOIC -40 to 125 | |
| Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops With 20-TSSOP -40 to 125 | |
| Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125 | |
| Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125 | |
| Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 125 | |
| Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 105 | |
| Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125 | |
| Enhanced Product Single D-Type Flip-Flop With Asynchronous Clear 6-SC70 -55 to 125 | |
| Enhanced Product Single Positive Edge Triggered D-Type Flip-Flop With Clear And Preset 8-US8 -55 to 125 | |
| Enhanced Product Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -55 to 115 | |
| Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125 | |
| Hex D-type Flip-Flops With Clear 16-CFP -55 to 125 | |
| Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125 | |
| Hex D-type Flip-Flops With Enable 16-CDIP -55 to 125 | |
| Hex D-type Flip-Flops With Enable 16-CFP -55 to 125 | |
| Hex/Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125 | |
| Hex/Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125 | |
| Octal 4-Bit D-type Edge-Triggered Flip-Flops with 3-state Outputs 24-CDIP -55 to 125 | |
| Octal 4-Bit D-type Edge-Triggered Flip-Flops with 3-state Outputs 28-LCCC -55 to 125 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125 | |
| Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125 | |
| Octal D-type Flip-Flop With Clear 20-CFP -55 to 125 | |
| Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125 | |
| Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125 | |
| Octal D-type Flip-Flops With Clear 20-CFP -55 to 125 | |
| Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125 | |
| Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125 | |
| Octal D-type Flip-Flops With Enable 20-CFP -55 to 125 | |
| Octal D-type Flip-Flops With Enable 20-LCCC -55 to 125 | |
| Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125 | |
| Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70 | |
| Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-CFP -55 to 125 | |
| Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal Edge-Triggered D-type Flip-Flops With Clear 20-CDIP -55 to 125 | |
| Octal Edge-Triggered D-type Flip-Flops With Clear 20-CFP -55 to 125 | |
| Octal Edge-Triggered D-type Flip-Flops With Clear 20-LCCC -55 to 125 | |
| Octal Edge-Triggered D-type Flip-Flops With Clock Enable 20-CDIP -55 to 125 | |
| Octal Edge-Triggered D-type Flip-Flops With Clock Enable 20-CFP -55 to 125 | |
| Octal Edge-Triggered D-type Flip-Flops With Clock Enable 20-LCCC -55 to 125 | |
| Octal, Hex, And Quad D-type Flip-Flops With Clock Enable 20-CDIP -55 to 125 | |
| Octal, Hex, And Quad D-type Flip-Flops With Clock Enable 20-LCCC -55 to 125 | |
| Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125 | |
| Quad D-type Flip-Flops With Enable 16-CFP -55 to 125 | |
| Quad D-type Flip-Flops With Enable 20-LCCC -55 to 125 | |
| Quadruple /S-/R Latches 20-LCCC -55 to 125 | |
| Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125 | |
| Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125 | |
| Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70 | |
| Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70 | |
| Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125 | |
| Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops 24-CDIP -55 to 125 | |
| Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops 28-LCCC -55 to 125 |
| << Prev |