Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −1 mA, and low-level output current of 12 mA.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 794928-SN74ALS576BDW
Series: 74ALS
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent: 18mA
Family Name: SN74ALS576
Categories: Integrated Circuits (ICs)
Clock Frequency: 30MHz
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS576BDWRG4 | 794928-SN74ALS576BDWRG4 |
| Product Name | SN74ALS576B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ALS576BDWRG4 |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V |
| Output Characteristics | 3-State | |
| Propagation Delay | 14 ns | 14 ns |
| fMAX | 75 MHz | 30 MHz |
| Operating Current | 30 mA |