Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS577ANSR

Description
Win Source Part Number: 1258627-SN74ALS577AN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 30 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 18 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258627-SN74ALS577AN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 30 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 18 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258627-SN74ALS577ANSR
Integrated Circuits (ICs) - Logic - Flip Flops 1258627-SN74ALS577ANSR
Win Source Part Number: 1258627-SN74ALS577AN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 30 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 18 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete

Win Source Part Number: 1258627-SN74ALS577ANSR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 30 MHz
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS5
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74ALS577ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS577ANSR
Logic - Flip Flops SN74ALS577ANSR
IC FF D-TYPE SNGL 8BIT 24SO

IC FF D-TYPE SNGL 8BIT 24SO

Supplier's Site Datasheet
Flip Flops - SN74ALS577ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS577ANSR
Flip Flops SN74ALS577ANSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258627-SN74ALS577ANSR SN74ALS577ANSR SN74ALS577ANSR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 14 ns
fMAX 30 MHz 30 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details