Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH162820DL

Description
Win Source Part Number: 1258600-SN74ALVCH162 820DL Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tube Standard Package: 20 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5206-5R,-74ALVCH 162820DLG4,-74ALVCH1 62820DLG4R,-SN74ALVC H162820DLR,-296-5206 -5,TEXTISSN74ALVCH16 2820DL,296-5206-5,-2 96-5206-5,2156-SN74A LVCH162820DL-TI Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258600-SN74ALVCH162 820DL Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tube Standard Package: 20 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5206-5R,-74ALVCH 162820DLG4,-74ALVCH1 62820DLG4R,-SN74ALVC H162820DLR,-296-5206 -5,TEXTISSN74ALVCH16 2820DL,296-5206-5,-2 96-5206-5,2156-SN74A LVCH162820DL-TI Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258600-SN74ALVCH162820DL
Integrated Circuits (ICs) - Logic - Flip Flops 1258600-SN74ALVCH162820DL
Win Source Part Number: 1258600-SN74ALVCH162 820DL Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tube Standard Package: 20 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5206-5R,-74ALVCH 162820DLG4,-74ALVCH1 62820DLG4R,-SN74ALVC H162820DLR,-296-5206 -5,TEXTISSN74ALVCH16 2820DL,296-5206-5,-2 96-5206-5,2156-SN74A LVCH162820DL-TI Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1258600-SN74ALVCH162820DL
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-5206-5R,-74ALVCH162820DLG4,-74ALVCH162820DLG4R,-SN74ALVCH162820DLR,-296-5206-5,TEXTISSN74ALVCH162820DL,296-5206-5,-296-5206-5,2156-SN74ALVCH162820DL-TI
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH162820DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH162820DL
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH162820DL
IC FF D-TYPE SNGL 10BIT 56SSOP

IC FF D-TYPE SNGL 10BIT 56SSOP

Supplier's Site
Flip Flops - SN74ALVCH162820DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258600-SN74ALVCH162820DL SN74ALVCH162820DL SN74ALVCH162820DL
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 5.4 ns
fMAX 150 MHz
Low-level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details