Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74AHC2G74HDCTR SN74AHC2G74HDCTR

Description
Flip Flop D-Type Pos-Edge 8-Pin SSOP T/R
Request a Quote Datasheet
Description
Flip Flop D-Type Pos-Edge 8-Pin SSOP T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHC2G74HDCTR - Rochester Electronics
Newburyport, MA, United States
Flip Flop D-Type Pos-Edge 8-Pin SSOP T/R

Flip Flop D-Type Pos-Edge 8-Pin SSOP T/R

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC2G74HDCTR
331686-SN74AHC2G74HDCTR
Logic - Logic - Flip Flops - SN74AHC2G74HDCTR 331686-SN74AHC2G74HDCTR
Manufacturer: Texas Instruments Win Source Part Number: 331686-SN74AHC2G74HD CTR Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 331686-SN74AHC2G74HDCTR
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - SN74AHC2G74HDCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC2G74HDCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC2G74HDCTR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC2G74HDCTR
FLIP FLOP D TYPE POS-EDGE 8PIN S

FLIP FLOP D TYPE POS-EDGE 8PIN S

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC2G74HDCTR 331686-SN74AHC2G74HDCTR SN74AHC2G74HDCTR SN74AHC2G74HDCTR
Product Name Logic - Logic - Flip Flops - SN74AHC2G74HDCTR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type SOP8; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT162823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 74F374PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details