Texas Instruments Logic - Logic - Flip Flops - SN74AHCT273PW SN74AHCT273PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 734560-SN74AHCT273PW Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 1440+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734560-SN74AHCT273PW Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 1440+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74AHCT273PW - 734560-SN74AHCT273PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT273PW
734560-SN74AHCT273PW
Logic - Logic - Flip Flops - SN74AHCT273PW 734560-SN74AHCT273PW
Manufacturer: Texas Instruments Win Source Part Number: 734560-SN74AHCT273PW Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 1440+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 734560-SN74AHCT273PW
Manufacturer Homepage: www.ti.com
Reference case: TSSOP
Reference Date Code: 1440+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 734560-SN74AHCT273PW
Product Name Logic - Logic - Flip Flops - SN74AHCT273PW
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Flip Flops - 74AHCT74D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details