Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C, with a supply voltage of 4.5 V to 5.5 V, high-level output current of -1 mA, and low-level output current of 12 mA.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1253798-SN74ALS574BD
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS574BDWRE4 | 1253798-SN74ALS574BDWRE4 |
| Product Name | SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - SN74ALS574BDWRE4 |
| Supply Voltage | 5V; 5 | |
| Output Characteristics | 3-State | |
| Propagation Delay | 14 ns | |
| fMAX | 75 MHz |