Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT174DGVRG4

Description
Win Source Part Number: 1258641-SN74AHCT174D GVRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 115 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT174 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258641-SN74AHCT174D GVRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 115 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT174 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258641-SN74AHCT174DGVRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258641-SN74AHCT174DGVRG4
Win Source Part Number: 1258641-SN74AHCT174D GVRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 115 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT174 Product Status: Obsolete

Win Source Part Number: 1258641-SN74AHCT174DGVRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 115 MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT174
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74AHCT174DGVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TFSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AHCT174DGVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT174DGVRG4
Logic - Flip Flops SN74AHCT174DGVRG4
IC FF D-TYPE SNGL 6BIT 16TVSOP

IC FF D-TYPE SNGL 6BIT 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258641-SN74AHCT174DGVRG4 SN74AHCT174DGVRG4 SN74AHCT174DGVRG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8.8 ns
fMAX 115 MHz 115 MHz
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Flip Flops - 1727-2447-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers