Texas Instruments Flip Flops SN74AHCT273NS

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74AHCT273NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT273NS
Flip Flops SN74AHCT273NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number SN74AHCT273NS
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74LV74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers