Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, designed for bus driving applications, operating from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065250-SN74ALS576BDW
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS576BDWG4 | 065250-SN74ALS576BDWG4 |
| Product Name | SN74ALS576B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ALS576BDWG4 |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V |
| Output Characteristics | 3-State | |
| Propagation Delay | 14 ns | 14 ns |
| fMAX | 75 MHz | 30 MHz |
| Operating Current | 30 mA |