Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS574BFN

Description
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
Request a Quote
Description
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS574BFN - Rochester Electronics
Newburyport, MA, United States
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs

SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS574BFN - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS574BFN
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS574BFN
BUS DRIVER, ALS SERIES, 1-FUNC

BUS DRIVER, ALS SERIES, 1-FUNC

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number SN74ALS574BFN SN74ALS574BFN
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74HCT175DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers