Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V. The device features latch-up performance exceeding 250mA per JESD17 and ESD protection exceeding 2000V human-body model, 200V machine model, and 1500V charged-device model.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253541-SN74AHC374PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC374PWRG4 | 1253541-SN74AHC374PWRG4 |
| Product Name | SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74AHC374PWRG4 |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Output Characteristics | 3-State | |
| Propagation Delay | 18.5 ns | |
| fMAX | 110 MHz |