Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC374DGVRG4

Description
Win Source Part Number: 1258654-SN74AHC374DG VRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHC Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 120 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC374 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258654-SN74AHC374DG VRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHC Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 120 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC374 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258654-SN74AHC374DGVRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258654-SN74AHC374DGVRG4
Win Source Part Number: 1258654-SN74AHC374DG VRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHC Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 120 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC374 Product Status: Obsolete

Win Source Part Number: 1258654-SN74AHC374DGVRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 120 MHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC374
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74AHC374DGVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC374DGVRG4
Logic - Flip Flops SN74AHC374DGVRG4
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site Datasheet
Flip Flops - SN74AHC374DGVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258654-SN74AHC374DGVRG4 SN74AHC374DGVRG4 SN74AHC374DGVRG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 10.1 ns
fMAX 120 MHz 120 MHz
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS74LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic Family / Base Number Nexperia - 24AC3240 - Newark, An Avnet Company
Specs
Propagation Delay 13.4 ns
fMAX 200 MHz
Package Type XSON
View Details