Texas Instruments High-Performance Analog Logic - Flip Flops SN74AHCT273DGVRG4

Description
IC FF D-TYPE SNGL 8BIT 20TVSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AHCT273DGVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT273DGVRG4
Logic - Flip Flops SN74AHCT273DGVRG4
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site Datasheet
Flip Flops - SN74AHCT273DGVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74AHCT273DGVRG4 SN74AHCT273DGVRG4
Product Name Logic - Flip Flops Flip Flops
fMAX 75 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-4513-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers
Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details