Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AS4374BNG4

Description
Win Source Part Number: 1258559-SN74AS4374BN G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 100 Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS4374BNE4,SN74A S4374BNE4 Base Product Number: SN74AS4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258559-SN74AS4374BN G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 100 Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS4374BNE4,SN74A S4374BNE4 Base Product Number: SN74AS4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258559-SN74AS4374BNG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258559-SN74AS4374BNG4
Win Source Part Number: 1258559-SN74AS4374BN G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 100 Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS4374BNE4,SN74A S4374BNE4 Base Product Number: SN74AS4 Product Status: Obsolete

Win Source Part Number: 1258559-SN74AS4374BNG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AS
Type: D-Type
Package: Tube
Standard Package: 100
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 125 MHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS4374BNE4,SN74AS4374BNE4
Base Product Number: SN74AS4
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74AS4374BNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS4374BNG4
Flip Flops SN74AS4374BNG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - SN74AS4374BNG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS4374BNG4
Logic - Flip Flops SN74AS4374BNG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258559-SN74AS4374BNG4 SN74AS4374BNG4 SN74AS4374BNG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Flip Flops - 74HCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers