16-bit edge-triggered D-type flip-flops with 3-state outputs, available in a 48-pin SSOP (DL) package, operating from -40°C to 85°C.
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AHCT16374DLG4 |
| Product Name | SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 11.5 ns |
| fMAX | 70 MHz |