Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AS175N

Description
Win Source Part Number: 1343587-SN74AS175N Category: Integrated Circuits (ICs) - Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AS175 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1343587-SN74AS175N Category: Integrated Circuits (ICs) - Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AS175 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 1343587-SN74AS175N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1343587-SN74AS175N
Integrated Circuits (ICs) - Logic - Flip Flops 1343587-SN74AS175N
Win Source Part Number: 1343587-SN74AS175N Category: Integrated Circuits (ICs) - Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AS175 RoHS Status: RoHS non-compliant

Win Source Part Number: 1343587-SN74AS175N
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AS175
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Flip Flops - SN74AS175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS175N
Flip Flops SN74AS175N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS175N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS175N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS175N
D FLIP-FLOP, AS SERIES TTL

D FLIP-FLOP, AS SERIES TTL

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1343587-SN74AS175N SN74AS175N SN74AS175N
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT374D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers