Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops SN74AS74ANS

Description
IC FF D-TYPE DUAL 1BIT 14SO
Description
IC FF D-TYPE DUAL 1BIT 14SO

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS74ANS
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS74ANS
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site
Flip Flops - SN74AS74ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS74ANS
Flip Flops SN74AS74ANS
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74AS74ANS SN74AS74ANS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AHCT377PW-Q100J - Lingto Electronic Limited
Specs
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details