Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC (DW) package, characterized for operation from 0°C to 70°C. The device features buffered output-enable control, full parallel access, and supports bus driving with high-impedance output state. Maximum clock frequency is 35 MHz, with propagation delays of 17 ns for enable high-to-output high and 18 ns for enable low-to-output low. Supply voltage ranges from 4.5 V to 5.5 V.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ALS374ADWRE4 |
| Product Name | SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 16 ns |
| fMAX | 75 MHz |