Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS876ADWRE4

Description
Win Source Part Number: 1258626-SN74ALS876AD WRE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 30 MHz ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 21 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1258626-SN74ALS876AD WRE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 30 MHz ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 21 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS876ADWRE4 is a dual 4-bit D-type edge-triggered flip-flop designed for bus driving applications. It features 3-state outputs, allowing it to drive bus lines directly. This device has inverting outputs and includes preset (PRE) inputs, which enable the outputs to be set low independently of the clock when PRE is activated. The flip-flops enter data on the low-to-high transition of the clock (CLK) input. It is characterized for operation within a temperature range of 0°C to 70°C. The product is available in various package options, including plastic small-outline and standard plastic dual in-line packages. This component is suitable for implementing buffer registers, I/O ports, and bidirectional bus drivers.

Datasheet Summary
Powered by GS/AI

The SN74ALS876ADWRE4 is a dual 4-bit D-type edge-triggered flip-flop designed for bus driving applications. It features 3-state outputs, allowing it to drive bus lines directly. This device has inverting outputs and includes preset (PRE) inputs, which enable the outputs to be set low independently of the clock when PRE is activated. The flip-flops enter data on the low-to-high transition of the clock (CLK) input. It is characterized for operation within a temperature range of 0°C to 70°C. The product is available in various package options, including plastic small-outline and standard plastic dual in-line packages. This component is suitable for implementing buffer registers, I/O ports, and bidirectional bus drivers.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258626-SN74ALS876ADWRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258626-SN74ALS876ADWRE4
Win Source Part Number: 1258626-SN74ALS876AD WRE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 30 MHz ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 21 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS8 Product Status: Obsolete

Win Source Part Number: 1258626-SN74ALS876ADWRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 30 MHz
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 21 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS8
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74ALS876ADWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALS876ADWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS876ADWRE4
Logic - Flip Flops SN74ALS876ADWRE4
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258626-SN74ALS876ADWRE4 SN74ALS876ADWRE4 SN74ALS876ADWRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 14 ns
fMAX 30 MHz 30 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Flip Flops - 74HC273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers