Texas Instruments Logic - Logic - Flip Flops - SN74ALS580BNE4 SN74ALS580BNE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094873-SN74ALS580BN E4 Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Inverting Weight: 1.1991 g Number of Bits: 8 Number of Pins: 20 High Level Output Current: 24 mA Number of Outputs: 8 Low Level Output Current: 2.6 mA Independent Circuits: 1 Propagation Delay: 18 ns Output Current: 24 mA Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 6 ns Logic Function: D-Type, Latch Nominal Supply Current: 26 mA Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094873-SN74ALS580BN E4 Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Inverting Weight: 1.1991 g Number of Bits: 8 Number of Pins: 20 High Level Output Current: 24 mA Number of Outputs: 8 Low Level Output Current: 2.6 mA Independent Circuits: 1 Propagation Delay: 18 ns Output Current: 24 mA Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 6 ns Logic Function: D-Type, Latch Nominal Supply Current: 26 mA Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74ALS580BNE4 - 1094873-SN74ALS580BNE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS580BNE4
1094873-SN74ALS580BNE4
Logic - Logic - Flip Flops - SN74ALS580BNE4 1094873-SN74ALS580BNE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094873-SN74ALS580BN E4 Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Inverting Weight: 1.1991 g Number of Bits: 8 Number of Pins: 20 High Level Output Current: 24 mA Number of Outputs: 8 Low Level Output Current: 2.6 mA Independent Circuits: 1 Propagation Delay: 18 ns Output Current: 24 mA Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 6 ns Logic Function: D-Type, Latch Nominal Supply Current: 26 mA Number of Input Lines: 8 Number of Output Lines: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094873-SN74ALS580BNE4
Number of Circuits: 8
Mounting: SMD (SMT)
Polarity: Inverting
Weight: 1.1991 g
Number of Bits: 8
Number of Pins: 20
High Level Output Current: 24 mA
Number of Outputs: 8
Low Level Output Current: 2.6 mA
Independent Circuits: 1
Propagation Delay: 18 ns
Output Current: 24 mA
Categories: Logic - Flip Flops
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 6 ns
Logic Function: D-Type, Latch
Nominal Supply Current: 26 mA
Number of Input Lines: 8
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1094873-SN74ALS580BNE4
Product Name Logic - Logic - Flip Flops - SN74ALS580BNE4
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details