Single positive-edge-trigge
Single Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74AUC1G74RSERG4 |
| Product Name | SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 |
| Propagation Delay | 9.6 ns |
| fMAX | 250 MHz |