Texas Instruments Flip Flops SN74ALS273DB

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74ALS273DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS273DB
Flip Flops SN74ALS273DB
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS273DB
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS273DB
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number SN74ALS273DB SN74ALS273DB
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 1727-2451-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details