Texas Instruments High-Performance Analog Logic - Flip Flops SN74AHCT174DGVRE4

Description
IC FF D-TYPE SNGL 6BIT 16TVSOP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AHCT174DGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT174DGVRE4
Logic - Flip Flops SN74AHCT174DGVRE4
IC FF D-TYPE SNGL 6BIT 16TVSOP

IC FF D-TYPE SNGL 6BIT 16TVSOP

Supplier's Site Datasheet
Flip Flops - SN74AHCT174DGVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TFSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74AHCT174DGVRE4 SN74AHCT174DGVRE4
Product Name Logic - Flip Flops Flip Flops
fMAX 115 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AHCT377D,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers