Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS112ANS

Description
SN74ALS112A Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset
Request a Quote Datasheet
Description
SN74ALS112A Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS112ANS - Rochester Electronics
Newburyport, MA, United States
SN74ALS112A Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset

SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS112ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS112ANS
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS112ANS
IC JK TYPE NEG TRG DUAL 16SO

IC JK TYPE NEG TRG DUAL 16SO

Supplier's Site
Flip Flops - SN74ALS112ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS112ANS
Flip Flops SN74ALS112ANS
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS112ANS SN74ALS112ANS SN74ALS112ANS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT823D,602 - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79GN,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers