Texas Instruments High-Performance Analog Flip Flops SN74AS874DWR

Description
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Description
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74AS874DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS874DWR
Flip Flops SN74AS874DWR
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AS874DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS874DWR
Logic - Flip Flops SN74AS874DWR
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number SN74AS874DWR SN74AS874DWR
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers