Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AS823ADWRG4

Description
Win Source Part Number: 1258587-SN74AS823ADW RG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258587-SN74AS823ADW RG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258587-SN74AS823ADWRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258587-SN74AS823ADWRG4
Win Source Part Number: 1258587-SN74AS823ADW RG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete

Win Source Part Number: 1258587-SN74AS823ADWRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AS
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS8
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74AS823ADWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AS823ADWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS823ADWRG4
Logic - Flip Flops SN74AS823ADWRG4
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258587-SN74AS823ADWRG4 SN74AS823ADWRG4 SN74AS823ADWRG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 13 ns
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
 - 74HCT1G00GW/S400,1 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT353
View Details
Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details