Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS574BNS

Description
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
Request a Quote Datasheet
Description
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS574BNS - Rochester Electronics
Newburyport, MA, United States
SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs

SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS574BNS
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS574BNS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74ALS574BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS574BNS
Flip Flops SN74ALS574BNS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS574BNS SN74ALS574BNS SN74ALS574BNS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC377DB,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP; SOP; SSOP
Logic Family CMOS
View Details
6 suppliers
Flip Flops - 74F175PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details